CAP ALUM 47UF 20% 4V RADIAL
CAPACITOR ALUM ELECT, 47UF, 4V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | UMW0G470MDD | 58R8043 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 47Uf, 4V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | Audio | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |