Nichicon (America) Corporation Aluminum Electrolytic Capacitors UMV1H010MFD

Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15576-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15576-ND
Aluminum Electrolytic Capacitors 493-15576-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon - 54K8774 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon
54K8774
Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon 54K8774
CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:5mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:4mm; Height:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UMV1H010MFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UMV1H010MFD
Capacitors - Aluminum Electrolytic Capacitors UMV1H010MFD
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15576-ND 54K8774 UMV1H010MFD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1Uf, 50V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details