Nichicon (America) Corporation Aluminum Electrolytic Capacitors UMA0G221MDD

Description
220µF 4V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 4V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-5934-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5934-ND
Aluminum Electrolytic Capacitors 493-5934-ND
220µF 4V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

220µF 4V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UMA0G221MDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UMA0G221MDD
Capacitors - Aluminum Electrolytic Capacitors UMA0G221MDD
CAP ALUM 220UF 20% 4V RADIAL

CAP ALUM 220UF 20% 4V RADIAL

Supplier's Site
Capacitor Alum Elect, 220Uf, 4V, 20%, Radial; Capacitance Nichicon - 54K8533 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 220Uf, 4V, 20%, Radial; Capacitance Nichicon
54K8533
Capacitor Alum Elect, 220Uf, 4V, 20%, Radial; Capacitance Nichicon 54K8533
CAPACITOR ALUM ELECT, 220UF, 4V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 220UF, 4V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 493-5934-ND UMA0G221MDD 54K8533
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 220Uf, 4V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details