Nichicon (America) Corporation Aluminum Electrolytic Capacitors ULR2W6R8MNL1GS

Description
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-6716-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6716-2-ND
Aluminum Electrolytic Capacitors 493-6716-2-ND
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6716-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6716-6-ND
Aluminum Electrolytic Capacitors 493-6716-6-ND
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6716-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6716-1-ND
Aluminum Electrolytic Capacitors 493-6716-1-ND
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 6.8uF 450V Capacitor
58-ULR2W6R8MNL1GS
Automotive SMD 6.8uF 450V Capacitor 58-ULR2W6R8MNL1GS
Cap Aluminum Lytic 6.8uF 450V 20% (10 X 10mm) SMD 40mA 3000h 105°C Automotive T/R Product overview: ULR2W6R8MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uF, 450V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 6.8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ULR2W6R8MNL1GS can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6.8uF 450V 20% (10 X 10mm) SMD 40mA 3000h 105°C Automotive T/R Product overview: ULR2W6R8MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6.8uF, 450V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 6.8uF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ULR2W6R8MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smt Small Chip / Tp&ammo Nichicon - 44X4751 - Newark, An Avnet Company
Chicago, IL, United States
Smt Small Chip / Tp&ammo Nichicon
44X4751
Smt Small Chip / Tp&ammo Nichicon 44X4751
SMT - Small Chip / TP&AMMO

SMT - Small Chip / TP&AMMO

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ULR2W6R8MNL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ULR2W6R8MNL1GS
Capacitors - Aluminum Electrolytic Capacitors ULR2W6R8MNL1GS
CAP ALUM 6.8UF 20% 450V SMD

CAP ALUM 6.8UF 20% 450V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-6716-2-ND 493-6716-6-ND 58-ULR2W6R8MNL1GS 44X4751 ULR2W6R8MNL1GS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 6.8uF 450V Capacitor Smt Small Chip / Tp&ammo Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers