Nichicon (America) Corporation Aluminum Electrolytic Capacitors UKL2A2R2KDD

Description
2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15408-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15408-ND
Aluminum Electrolytic Capacitors 493-15408-ND
2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elect, 2.2Uf, 100V, 10%, Radial; Capacitance Nichicon - 54K8509 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 2.2Uf, 100V, 10%, Radial; Capacitance Nichicon
54K8509
Capacitor Alum Elect, 2.2Uf, 100V, 10%, Radial; Capacitance Nichicon 54K8509
CAPACITOR ALUM ELECT, 2.2UF, 100V, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Width:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 2.2UF, 100V, 10%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; Product Width:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UKL2A2R2KDD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UKL2A2R2KDD
Capacitors - Aluminum Electrolytic Capacitors UKL2A2R2KDD
CAP ALUM 2.2UF 10% 100V RADIAL

CAP ALUM 2.2UF 10% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15408-ND 54K8509 UKL2A2R2KDD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 2.2Uf, 100V, 10%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1713208 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details