330µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-10569-1-ND | 26T7396 | UKL1E331MPD1TD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Tp&ammo Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |