3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 10%, RADIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 3300UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16840-ND | 54K8291 | UKL1A332KHD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 10V, 10%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |