33µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 25V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 33UF, 25V, 20%, RADIAL; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:5mm; Height:11mm; Lead Spacing:2mm; Reel Quantity:2000 RoHS Compliant: Yes
CAP ALUM 33UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4651-3-ND | 82T6007 | 75T4910 | UKA1E330MDD1TD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Radial; Capacitance Nichicon | Capacitor Alum Elec, 33Uf, 25V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |