Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHV1A392MHD

Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UHV1A392MHD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UHV1A392MHD-ND
Aluminum Electrolytic Capacitors UHV1A392MHD-ND
3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3900µF 10V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHV1A392MHD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHV1A392MHD
Capacitors - Aluminum Electrolytic Capacitors UHV1A392MHD
CAP ALUM 3900UF 20% 10V RADIAL

CAP ALUM 3900UF 20% 10V RADIAL

Supplier's Site
Radials / Bulk Nichicon - 58R7728 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
58R7728
Radials / Bulk Nichicon 58R7728
Radials / BULK

Radials / BULK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number UHV1A392MHD-ND UHV1A392MHD 58R7728
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Radials / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers