ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 6.3V, 20%, RADIAL; Capacitance:2200µF; Voltage Rating:6.3V; Product Range:HM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70R1131 |
| Product Name | Aluminum Electrolytic Capacitor 2200Uf, 6.3V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) |