Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE2A6R8MDD1TD

Description
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15268-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15268-1-ND
Aluminum Electrolytic Capacitors 493-15268-1-ND
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-15268-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15268-3-ND
Aluminum Electrolytic Capacitors 493-15268-3-ND
6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

6.8µF 100V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 6.8Uf, 100V, 20%, Radial; Capacitance Nichicon - 65R2118 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6.8Uf, 100V, 20%, Radial; Capacitance Nichicon
65R2118
Aluminum Electrolytic Capacitor, 6.8Uf, 100V, 20%, Radial; Capacitance Nichicon 65R2118
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 100V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 100V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UHE2A6R8MDD1TD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UHE2A6R8MDD1TD
Capacitors - Aluminum Electrolytic Capacitors UHE2A6R8MDD1TD
CAP ALUM 6.8UF 20% 100V RADIAL

CAP ALUM 6.8UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15268-1-ND 65R2118 UHE2A6R8MDD1TD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6.8Uf, 100V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C362U075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details