Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE2A470MPD

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1663-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1663-ND
Aluminum Electrolytic Capacitors 493-1663-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - UHE2A470MPD - 849941-UHE2A470MPD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UHE2A470MPD
849941-UHE2A470MPD
Aluminum Capacitors - UHE2A470MPD 849941-UHE2A470MPD
Manufacturer: Nichicon Win Source Part Number: 849941-UHE2A470MPD Series: UHE Features: 47 µF 100 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Nichicon
Win Source Part Number: 849941-UHE2A470MPD
Series: UHE
Features: 47 µF 100 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
47uF 100V 325mA Capacitor
58-UHE2A470MPD
47uF 100V 325mA Capacitor 58-UHE2A470MPD
47uF 100V Al Electrolytic Capacitor, Radial, 105C, 325mA Product overview: UHE2A470MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 325mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 325mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE2A470MPD can be used for catalog matching and distributor lookup.

47uF 100V Al Electrolytic Capacitor, Radial, 105C, 325mA Product overview: UHE2A470MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 325mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 325mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UHE2A470MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
UHE2A470MPD
Capacitors >> Aluminum Electrolytic Capacitors - Leaded UHE2A470MPD
47uF ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF ±20% Plugin,D10xL12.5mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Nichicon - 54K8095 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Nichicon
54K8095
Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Nichicon 54K8095
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UHE2A470MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UHE2A470MPD
Aluminum Electrolytic Capacitors UHE2A470MPD
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE2A470MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHE2A470MPD
Capacitors - Aluminum Electrolytic Capacitors UHE2A470MPD
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-1663-ND 849941-UHE2A470MPD 58-UHE2A470MPD UHE2A470MPD 54K8095 UHE2A470MPD UHE2A470MPD
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - UHE2A470MPD 47uF 100V 325mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Radial; Capacitance Nichicon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH0R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers