Nichicon UHE1V332MHD Capacitor
Nichicon UHE1V332MHD Capacitor
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 3300UF 20% 35V RADIAL
CAP ALUM 3300UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2437299 | 493-1600-ND | UHE1V332MHD | UHE1V332MHD | 54K8069 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 3300Uf, 35V, 20%, Radial; Capacitance Nichicon |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |