Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHE1J560MPD

Description
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-1633-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-1633-ND
Aluminum Electrolytic Capacitors 493-1633-ND
56µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

56µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 56Uf, 63V, 20%, Radial; Capacitance Nichicon - 54K8042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 56Uf, 63V, 20%, Radial; Capacitance Nichicon
54K8042
Capacitor Alum Elec 56Uf, 63V, 20%, Radial; Capacitance Nichicon 54K8042
CAPACITOR ALUM ELEC 56UF, 63V, 20%, RADIAL; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; ESR:2.8ohmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 56UF, 63V, 20%, RADIAL; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; ESR:2.8ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UHE1J560MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHE1J560MPD
Capacitors - Aluminum Electrolytic Capacitors UHE1J560MPD
CAP ALUM 56UF 20% 63V RADIAL

CAP ALUM 56UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-1633-ND 54K8042 UHE1J560MPD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 56Uf, 63V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details