Nichicon (America) Corporation Aluminum Electrolytic Capacitors UHD1E221MPD

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15200-ND
Aluminum Electrolytic Capacitors 493-15200-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Radials / Bulk Nichicon - 54K7844 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
54K7844
Radials / Bulk Nichicon 54K7844
Radials / BULK

Radials / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UHD1E221MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UHD1E221MPD
Capacitors - Aluminum Electrolytic Capacitors UHD1E221MPD
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15200-ND 54K7844 UHD1E221MPD
Product Name Aluminum Electrolytic Capacitors Radials / Bulk Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details