The Aluminum Electrolytic Capacitor, with a capacitance of 100µF and a rated voltage of 50V, features a tolerance of ±20%. This radial lead type capacitor is bi-polarized, making it suitable for applications where polarity may vary. It is compliant with the RoHS directive, ensuring it meets environmental standards. The capacitor is designed for use in audio signal circuits, particularly in the Nichicon MUSE acoustic series. It has a rated lifetime of 10,000 hours at a temperature of 105°C, indicating good endurance under high-temperature conditions. The leakage current specification is capped at 0.03CV or 3µA, whichever is greater, after one minute of rated voltage application at 20°C. This product is appropriate for engineers looking for reliable performance in audio applications.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAP ALUM 100UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-15034-ND | UES1H101MHM | 58R7488 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |