220µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
CAPACITOR ALUM ELECT, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-15026-ND | 58R7479 | UES1E221MHM |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elect, 220Uf, 25V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |