Nichicon (America) Corporation Aluminum Electrolytic Capacitors UES0J221MPM

Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-15007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-15007-ND
Aluminum Electrolytic Capacitors 493-15007-ND
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elect, 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon - 58R7453 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon
58R7453
Capacitor Alum Elect, 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon 58R7453
CAPACITOR ALUM ELECT, 220UF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:5mmRoHS Compliant: Yes

CAPACITOR ALUM ELECT, 220UF, 6.3V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UES0J221MPM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UES0J221MPM
Capacitors - Aluminum Electrolytic Capacitors UES0J221MPM
CAP ALUM 220UF 20% 6.3V RADIAL

CAP ALUM 220UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-15007-ND 58R7453 UES0J221MPM
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 220Uf, 6.3V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711148 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers