10µF 500V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 10UF 20% 500V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-6892-ND | 19X2319 | UCY2H100MHD |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |