Nichicon (America) Corporation Automotive 180uF 250V 1110mA Capacitor UCY2E181MHD

Description
Cap Aluminum Lytic 180uF 250V 20% (16 X 31.5mm) Radial 7.5mm 1110mA 12000h 105°C Automotive Bulk Product overview: UCY2E181MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uF, 250V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 180uF, 250V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2E181MHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 180uF 250V 20% (16 X 31.5mm) Radial 7.5mm 1110mA 12000h 105°C Automotive Bulk Product overview: UCY2E181MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uF, 250V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 180uF, 250V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2E181MHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 180uF 250V 1110mA Capacitor
58-UCY2E181MHD
Automotive 180uF 250V 1110mA Capacitor 58-UCY2E181MHD
Cap Aluminum Lytic 180uF 250V 20% (16 X 31.5mm) Radial 7.5mm 1110mA 12000h 105°C Automotive Bulk Product overview: UCY2E181MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uF, 250V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 180uF, 250V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2E181MHD can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 180uF 250V 20% (16 X 31.5mm) Radial 7.5mm 1110mA 12000h 105°C Automotive Bulk Product overview: UCY2E181MHD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180uF, 250V, 1110mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 180uF, 250V, 1110mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCY2E181MHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 493-13073-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-13073-ND
Aluminum Electrolytic Capacitors 493-13073-ND
180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

180µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - UCY2E181MHD - 800517-UCY2E181MHD - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UCY2E181MHD
800517-UCY2E181MHD
Aluminum Capacitors - UCY2E181MHD 800517-UCY2E181MHD
Manufacturer: Nichicon Win Source Part Number: 800517-UCY2E181MHD Packaging: Bulk Mounting Style: Through Hole Applications: Use For General Capacitance: 180μF Tolerance: ±20% Voltage - Rated: 250V Lead Spacing: 0.295" (7.50mm) Polarization: Polar Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) Manufacturer Package: Radial, Can Height - Seated (Maximum): 1.299" (33.00mm) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Lifetime at Temp.: 12000 Hrs at 105°C Ripple Current at Low Frequency: 1.11A at 120Hz Ripple Current at High Frequency: 2.22A at 100kHz

Manufacturer: Nichicon
Win Source Part Number: 800517-UCY2E181MHD
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 180μF
Tolerance: ±20%
Voltage - Rated: 250V
Lead Spacing: 0.295" (7.50mm)
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 1.299" (33.00mm)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 12000 Hrs at 105°C
Ripple Current at Low Frequency: 1.11A at 120Hz
Ripple Current at High Frequency: 2.22A at 100kHz

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - UCY2E181MHD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCY2E181MHD
Capacitors - Aluminum Electrolytic Capacitors UCY2E181MHD
CAP ALUM 180UF 20% 250V RADIAL

CAP ALUM 180UF 20% 250V RADIAL

Supplier's Site
Radials / Bulk Nichicon - 58R7278 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
58R7278
Radials / Bulk Nichicon 58R7278
Radials / BULK

Radials / BULK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UCY2E181MHD 493-13073-ND 800517-UCY2E181MHD UCY2E181MHD 58R7278
Product Name Automotive 180uF 250V 1110mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - UCY2E181MHD Capacitors - Aluminum Electrolytic Capacitors Radials / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details