SMT - Small Chip / TP&REEL
CAP ALUM 470UF 20% 16V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48AJ6807 | UCX1C471MCS1GS |
| Product Name | Smt Small Chip / Tp&reel Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |