220µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Nichicon UCS2E221MHD Capacitor
Nichicon UCS2E221MHD Capacitor
Nichicon UCS2E221MHD Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 250V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 250V RADIAL
CAP ALUM 220UF 20% 250V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13089-ND | 7152252 | 7152252P | 34R2619 | UCS2E221MHD | UCS2E221MHD |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 220Uf, 250V, 20%, Radial; Capacitance Nichicon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |