Nichicon (America) Corporation 22uF 250V 500mA Capacitor UCS2E220MPD

Description
22uF 250V Al Electrolytic Capacitor, Radial, 105C, 500mA Product overview: UCS2E220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E220MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 250V Al Electrolytic Capacitor, Radial, 105C, 500mA Product overview: UCS2E220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E220MPD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 250V 500mA Capacitor
58-UCS2E220MPD
22uF 250V 500mA Capacitor 58-UCS2E220MPD
22uF 250V Al Electrolytic Capacitor, Radial, 105C, 500mA Product overview: UCS2E220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E220MPD can be used for catalog matching and distributor lookup.

22uF 250V Al Electrolytic Capacitor, Radial, 105C, 500mA Product overview: UCS2E220MPD from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 250V, 500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 250V, 500mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCS2E220MPD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 988301-UCS2E220MPD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
988301-UCS2E220MPD
Capacitors - Aluminum Electrolytic Capacitors 988301-UCS2E220MPD
Win Source Part Number: 988301-UCS2E220MPD Category: Capacitors>Aluminum Electrolytic Capacitors Series: UCS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.846" (21.50mm) Standard Package: 1,400 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 8000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Nichicon Other Names: 493-5872 Ripple Current @ Low Frequency: 250 mA @ 120 Hz Ripple Current @ High Frequency: 500 mA @ 100 kHz

Win Source Part Number: 988301-UCS2E220MPD
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UCS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.846" (21.50mm)
Standard Package: 1,400
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 8000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-5872
Ripple Current @ Low Frequency: 250 mA @ 120 Hz
Ripple Current @ High Frequency: 500 mA @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7152237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152237
Aluminium Capacitors 7152237
Al cap Radial CS series 250V 22uF

Al cap Radial CS series 250V 22uF

Supplier's Site
Aluminium Capacitors - 7152237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7152237P
Aluminium Capacitors 7152237P
Al cap Radial CS series 250V 22uF

Al cap Radial CS series 250V 22uF

Supplier's Site
Aluminium Capacitors - 1653659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1653659
Aluminium Capacitors 1653659
Al cap Radial CS series 250V 22uF

Al cap Radial CS series 250V 22uF

Supplier's Site
Aluminum Electrolytic Capacitors - 493-5872-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-5872-ND
Aluminum Electrolytic Capacitors 493-5872-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UCS2E220MPD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCS2E220MPD
Capacitors - Aluminum Electrolytic Capacitors UCS2E220MPD
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site
Radials / Bulk Nichicon - 58R7166 - Newark, An Avnet Company
Chicago, IL, United States
Radials / Bulk Nichicon
58R7166
Radials / Bulk Nichicon 58R7166
Radials / BULK

Radials / BULK

Supplier's Site
Aluminum Electrolytic Capacitors - UCS2E220MPD - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UCS2E220MPD
Aluminum Electrolytic Capacitors UCS2E220MPD
CAP ALUM 22UF 20% 250V RADIAL

CAP ALUM 22UF 20% 250V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20% - 555-UCS2E220MPD - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20%
555-UCS2E220MPD
Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20% 555-UCS2E220MPD
Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20%

Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UCS2E220MPD 988301-UCS2E220MPD 7152237 7152237P 493-5872-ND UCS2E220MPD 58R7166 UCS2E220MPD 555-UCS2E220MPD
Product Name 22uF 250V 500mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Radials / Bulk Nichicon Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Leaded 250volts 22uF 10X20 20%
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M66QV39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details