CAP ALUM 360UF 20% 80V SMD
SMT - Large Chip / TP&REEL
CAP ALUM 360UF 20% 80V SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | UCM1K361MNJ1MS | 48AJ6745 | UCM1K361MNJ1MS |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Smt Large Chip / Tp&reel Nichicon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized |