330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Capacitor lytic SMD CM Series 16V 330uF
Capacitor lytic SMD CM Series 16V 330uF
Capacitor lytic SMD CM Series 16V 330uF
SMT - Small Chip / TP&REEL
CAP ALUM 330UF 20% 16V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14528-2-ND | 493-14528-6-ND | 8432124P | 8432124 | 44X4643 | UCM1C331MCL1GS |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Smt Small Chip / Tp&reel Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |