Win Source Part Number: 1307344-UCL1E471MNL1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UCL
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Impedance: 60 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-3944-6,493-3944-
Ripple Current @ Low Frequency: 595 mA @ 120 Hz
Ripple Current @ High Frequency: 1.19 A @ 100 kHz
Nichicon UCL1E471MNL1GS Capacitor
Nichicon UCL1E471MNL1GS Capacitor
Nichicon UCL1E471MNL1GS Capacitor
470uF 25V Al Electrolytic Capacitor SMD 1.19A 105C Product overview: UCL1E471MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 25V, 1.19A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 25V, 1.19A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCL1E471MNL1GS can be used for catalog matching and distributor lookup.
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL SeriesRoHS Compliant: Yes
CAP ALUM 470UF 20% 25V SMD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307344-UCL1E471MNL1GS | 2437237 | 58-UCL1E471MNL1GS | 493-3944-6-ND | 493-3944-1-ND | 84R9002 | 75R6671 | UCL1E471MNL1GS |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | SMD 470uF 25V 1.19A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Smd; Capacitor Case / Package Nichicon | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | |||
| WVAC | 25 volts |