Manufacturer: Nichicon
Win Source Part Number: 1330903-UCL1C102MNL1
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 400
Mounting: Surface Mount
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Impedance: 60 mOhms
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-3930-6,493-3930-
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 595 mA @ 120 Hz
Ripple Current @ High Frequency: 1.19 A @ 100 kHz
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Capacitor Alu SMD -55°C to 105°C 16V 100
Capacitor Alu SMD -55°C to 105°C 16V 100
Capacitor Alu SMD -55°C to 105°C 16V 100
1000uF 16V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: UCL1C102MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCL1C102MNL1GS can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 16V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:10mmRoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:CL Series; MSL:- RoHS Compliant: Yes
CAP ALUM 1000UF 20% 16V SMD
| Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1330903-UCL1C102MNL1GS | 493-3930-6-ND | 493-3930-2-ND | 1872457P | 1872227 | 58-UCL1C102MNL1GS | UCL1C102MNL1GS | 75R6644 | 84R8974 | UCL1C102MNL1GS |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | SMD 1000uF 16V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon | Aluminum Electrolytic Capacitor, 1000Uf, 16V, 20%, Smd; Capacitor Case / Package Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |