Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCD1V221MNL1GS

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-6423-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6423-2-ND
Aluminum Electrolytic Capacitors 493-6423-2-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6423-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6423-1-ND
Aluminum Electrolytic Capacitors 493-6423-1-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6423-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6423-6-ND
Aluminum Electrolytic Capacitors 493-6423-6-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - UCD1V221MNL1GS - 803133-UCD1V221MNL1GS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UCD1V221MNL1GS
803133-UCD1V221MNL1GS
Aluminum Capacitors - UCD1V221MNL1GS 803133-UCD1V221MNL1GS
Manufacturer: Nichicon Win Source Part Number: 803133-UCD1V221MNL1G S Packaging: Reel Mounting Style: SMD Applications: Automotive Capacitance: 220μF Tolerance: ±20% Voltage - Rated: 35V Impedance: 160 mOhms Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) Manufacturer Package: Radial, Can - SMD Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Lifetime at Temp.: 2000 Hrs at 105°C Ripple Current at Low Frequency: 300mA at 120Hz Ripple Current at High Frequency: 600mA at 100kHz

Manufacturer: Nichicon
Win Source Part Number: 803133-UCD1V221MNL1GS
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 35V
Impedance: 160 mOhms
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
Manufacturer Package: Radial, Can - SMD
Height - Seated (Maximum): 0.413" (10.50mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Lifetime at Temp.: 2000 Hrs at 105°C
Ripple Current at Low Frequency: 300mA at 120Hz
Ripple Current at High Frequency: 600mA at 100kHz

Buy Now
Singapore, Singapore
SMD 220uF 35V Capacitor
58-UCD1V221MNL1GS
SMD 220uF 35V Capacitor 58-UCD1V221MNL1GS
220uF 35V Aluminum Electrolytic Capacitor, 8x10mm SMD Product overview: UCD1V221MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V221MNL1GS can be used for catalog matching and distributor lookup.

220uF 35V Aluminum Electrolytic Capacitor, 8x10mm SMD Product overview: UCD1V221MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V221MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7151335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7151335
Aluminium Capacitors 7151335
Nichicon UCD1V221MNL1GS Capacitor

Nichicon UCD1V221MNL1GS Capacitor

Supplier's Site
Aluminium Capacitors - 7151335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7151335P
Aluminium Capacitors 7151335P
Nichicon UCD1V221MNL1GS Capacitor

Nichicon UCD1V221MNL1GS Capacitor

Supplier's Site
Aluminium Capacitors - 1653643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1653643
Aluminium Capacitors 1653643
Nichicon UCD1V221MNL1GS Capacitor

Nichicon UCD1V221MNL1GS Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
UCD1V221MNL1GS
Capacitors >> Aluminum Electrolytic Capacitors - SMD UCD1V221MNL1GS
220uF 35V 300mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 300mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7104 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7104
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7104
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UCD1V221MNL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UCD1V221MNL1GS
Aluminum Electrolytic Capacitors UCD1V221MNL1GS
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UCD1V221MNL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1V221MNL1GS
Capacitors - Aluminum Electrolytic Capacitors UCD1V221MNL1GS
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-6423-2-ND 493-6423-6-ND 803133-UCD1V221MNL1GS 58-UCD1V221MNL1GS 7151335 7151335P UCD1V221MNL1GS 58R7104 UCD1V221MNL1GS UCD1V221MNL1GS
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Capacitors - UCD1V221MNL1GS SMD 220uF 35V Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details