Nichicon (America) Corporation SMD 100uF 35V 600mA Capacitor UCD1V101MNL1GS

Description
100uF 35V Al Electrolytic Capacitor, 8x10mm SMD, 600mA, 105°C Product overview: UCD1V101MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V101MNL1GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 35V Al Electrolytic Capacitor, 8x10mm SMD, 600mA, 105°C Product overview: UCD1V101MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V101MNL1GS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 35V 600mA Capacitor
58-UCD1V101MNL1GS
SMD 100uF 35V 600mA Capacitor 58-UCD1V101MNL1GS
100uF 35V Al Electrolytic Capacitor, 8x10mm SMD, 600mA, 105°C Product overview: UCD1V101MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V101MNL1GS can be used for catalog matching and distributor lookup.

100uF 35V Al Electrolytic Capacitor, 8x10mm SMD, 600mA, 105°C Product overview: UCD1V101MNL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 35V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 35V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1V101MNL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - UCD1V101MNL1GS - 901777-UCD1V101MNL1GS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - UCD1V101MNL1GS
901777-UCD1V101MNL1GS
Aluminum Capacitors - UCD1V101MNL1GS 901777-UCD1V101MNL1GS
Manufacturer: Nichicon Win Source Part Number: 901777-UCD1V101MNL1G S Series: UCD Operating Temperature Range: -55°C ~ 105°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 493-6186-1, 493-6186-2, 493-6186-6

Manufacturer: Nichicon
Win Source Part Number: 901777-UCD1V101MNL1GS
Series: UCD
Operating Temperature Range: -55°C ~ 105°C
Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 493-6186-1, 493-6186-2, 493-6186-6

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6186-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6186-6-ND
Aluminum Electrolytic Capacitors 493-6186-6-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6186-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6186-2-ND
Aluminum Electrolytic Capacitors 493-6186-2-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-6186-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6186-1-ND
Aluminum Electrolytic Capacitors 493-6186-1-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UCD1V101MNL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1V101MNL1GS
Capacitors - Aluminum Electrolytic Capacitors UCD1V101MNL1GS
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
UCD1V101MNL1GS
Capacitors >> Aluminum Electrolytic Capacitors - SMD UCD1V101MNL1GS
100uF 35V 300mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 35V 300mA@120Hz ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UCD1V101MNL1GS - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
UCD1V101MNL1GS
Aluminum Electrolytic Capacitors UCD1V101MNL1GS
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site Datasheet
Smt Small Chip / Tp&reel Nichicon - 44X4618 - Newark, An Avnet Company
Chicago, IL, United States
Smt Small Chip / Tp&reel Nichicon
44X4618
Smt Small Chip / Tp&reel Nichicon 44X4618
SMT - Small Chip / TP&REEL

SMT - Small Chip / TP&REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-UCD1V101MNL1GS 901777-UCD1V101MNL1GS 493-6186-6-ND 493-6186-2-ND UCD1V101MNL1GS UCD1V101MNL1GS UCD1V101MNL1GS 44X4618
Product Name SMD 100uF 35V 600mA Capacitor Aluminum Capacitors - UCD1V101MNL1GS Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitors Smt Small Chip / Tp&reel Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details