Nichicon (America) Corporation SMD 470uF 80V Capacitor UCD1K471MNQ1MS

Description
470uF 80V Aluminum Electrolytic Capacitor SMD Product overview: UCD1K471MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1K471MNQ1MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 80V Aluminum Electrolytic Capacitor SMD Product overview: UCD1K471MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1K471MNQ1MS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 80V Capacitor
58-UCD1K471MNQ1MS
SMD 470uF 80V Capacitor 58-UCD1K471MNQ1MS
470uF 80V Aluminum Electrolytic Capacitor SMD Product overview: UCD1K471MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1K471MNQ1MS can be used for catalog matching and distributor lookup.

470uF 80V Aluminum Electrolytic Capacitor SMD Product overview: UCD1K471MNQ1MS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 80V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UCD1K471MNQ1MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - UCD1K471MNQ1MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UCD1K471MNQ1MTR-ND
Aluminum Electrolytic Capacitors UCD1K471MNQ1MTR-ND
CAP ALUM 470UF 20% 80V SMD

CAP ALUM 470UF 20% 80V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360284-UCD1K471MNQ1MS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360284-UCD1K471MNQ1MS
Capacitors - Aluminum Electrolytic Capacitors 1360284-UCD1K471MNQ1MS
Win Source Part Number: 1360284-UCD1K471MNQ1 MS Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Nichicon Series: UCD Package: Tape & Reel Product Status: Obsolete Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 80 V Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 458.5 mA @ 120 Hz Ripple Current @ High Frequency: 917 mA @ 100 kHz Size / Dimension: 0.709" Dia (18.00mm) Height - Seated (Max): 0.689" (17.50mm) Surface Mount Land Size: 0.752" L x 0.752" W (19.10mm x 19.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 150 mOhms

Win Source Part Number: 1360284-UCD1K471MNQ1MS
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nichicon
Series: UCD
Package: Tape & Reel
Product Status: Obsolete
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 458.5 mA @ 120 Hz
Ripple Current @ High Frequency: 917 mA @ 100 kHz
Size / Dimension: 0.709" Dia (18.00mm)
Height - Seated (Max): 0.689" (17.50mm)
Surface Mount Land Size: 0.752" L x 0.752" W (19.10mm x 19.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 150 mOhms

Buy Now Datasheet
Smt Large Chip / Tp&reel Nichicon - 58R7096 - Newark, An Avnet Company
Chicago, IL, United States
Smt Large Chip / Tp&reel Nichicon
58R7096
Smt Large Chip / Tp&reel Nichicon 58R7096
SMT - Large Chip / TP&REEL

SMT - Large Chip / TP&REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-UCD1K471MNQ1MS UCD1K471MNQ1MTR-ND 1360284-UCD1K471MNQ1MS 58R7096
Product Name SMD 470uF 80V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smt Large Chip / Tp&reel Nichicon
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details