Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCD1K331MNJ1MS

Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-UCD1K331MNJ1MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UCD1K331MNJ1MSDKR-ND
Aluminum Electrolytic Capacitors 493-UCD1K331MNJ1MSDKR-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 493-UCD1K331MNJ1MSCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-UCD1K331MNJ1MSCT-ND
Aluminum Electrolytic Capacitors 493-UCD1K331MNJ1MSCT-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - UCD1K331MNJ1MTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UCD1K331MNJ1MTR-ND
Aluminum Electrolytic Capacitors UCD1K331MNJ1MTR-ND
330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

330µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 493-UCD1K331MNJ1MSDKR-ND 493-UCD1K331MNJ1MSCT-ND
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details