Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCD1C330MCL1GS

Description
33µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UCD1C330MCL1GS-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UCD1C330MCL1GS-ND
Aluminum Electrolytic Capacitors UCD1C330MCL1GS-ND
33µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

33µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 33Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon - 58R7036 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 33Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon
58R7036
Capacitor Alum Elect, 33Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon 58R7036
CAPACITOR ALUM ELECT, 33UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 33UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:UCD Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UCD1C330MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
UCD1C330MCL1GS
Capacitors - Aluminum Electrolytic Capacitors UCD1C330MCL1GS
CAP ALUM 33UF 20% 16V SMD

CAP ALUM 33UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number UCD1C330MCL1GS-ND 58R7036 UCD1C330MCL1GS
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 33Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers