Nichicon (America) Corporation Aluminum Electrolytic Capacitors UCA2V6R8MPD

Description
6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-16696-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16696-ND
Aluminum Electrolytic Capacitors 493-16696-ND
6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

6.8µF 350V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 6.8Uf, 350V, 20%, Radial; Capacitance Nichicon - 58R6956 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 6.8Uf, 350V, 20%, Radial; Capacitance Nichicon
58R6956
Capacitor Alum Elect, 6.8Uf, 350V, 20%, Radial; Capacitance Nichicon 58R6956
CAPACITOR ALUM ELECT, 6.8UF, 350V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 6.8UF, 350V, 20%, RADIAL; Capacitance:6.8µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 493-16696-ND 58R6956
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 6.8Uf, 350V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers