47µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
CAPACITOR ALUM ELEC 47UF, 200V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 200V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14913-ND | 15P4417 | UCA2D470MHD |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor Alum Elec 47Uf, 200V, 20%, Radial; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |