Nichicon (America) Corporation Aluminum Electrolytic Capacitors UBX2C150MPL

Description
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Request a Quote Datasheet
Description
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UBX2C150MPL-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UBX2C150MPL-ND
Aluminum Electrolytic Capacitors UBX2C150MPL-ND
15µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

15µF 160V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - UBX2C150MPL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UBX2C150MPL
Capacitors - Aluminum Electrolytic Capacitors UBX2C150MPL
CAP ALUM 15UF 20% 160V RADIAL

CAP ALUM 15UF 20% 160V RADIAL

Supplier's Site
Capacitor Alum Elect, 15Uf, 160V, 20%, Radial; Capacitance Nichicon - 58R6887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 15Uf, 160V, 20%, Radial; Capacitance Nichicon
58R6887
Capacitor Alum Elect, 15Uf, 160V, 20%, Radial; Capacitance Nichicon 58R6887
CAPACITOR ALUM ELECT, 15UF, 160V, 20%, RADIAL; Capacitance:15µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 15UF, 160V, 20%, RADIAL; Capacitance:15µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number UBX2C150MPL-ND UBX2C150MPL 58R6887
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 15Uf, 160V, 20%, Radial; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details