330µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 150°C
CAP ALUM 330UF 20% 35V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14907-ND | 58R6873 | UBX1V331MHL |
| Product Name | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |