Nichicon (America) Corporation Aluminum Electrolytic Capacitors UBW1K470MPD

Description
47µF 80V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 135°C
Request a Quote Datasheet
Description
47µF 80V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - UBW1K470MPD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
UBW1K470MPD-ND
Aluminum Electrolytic Capacitors UBW1K470MPD-ND
47µF 80V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 135°C

47µF 80V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 135°C

Buy Now Datasheet
Capacitor Alum Elect, 47Uf, 80V, 20%, Radial; Capacitance Nichicon - 58R6809 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 47Uf, 80V, 20%, Radial; Capacitance Nichicon
58R6809
Capacitor Alum Elect, 47Uf, 80V, 20%, Radial; Capacitance Nichicon 58R6809
CAPACITOR ALUM ELECT, 47UF, 80V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 47UF, 80V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - UBW1K470MPD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
UBW1K470MPD
Capacitors - Aluminum Electrolytic Capacitors UBW1K470MPD
CAP ALUM 47UF 20% 80V RADIAL

CAP ALUM 47UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number UBW1K470MPD-ND 58R6809 UBW1K470MPD
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 47Uf, 80V, 20%, Radial; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers