Nichicon UBT2D101MHD8 Capacitor
Nichicon UBT2D101MHD8 Capacitor
Nichicon UBT2D101MHD8 Capacitor
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7621878P | 7621878 | UBT2D101MHD8-ND | 49AJ1944 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor |