Win Source Part Number: 967434-UBT1H221MPD8
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: UBT
Package: Bulk
Applications: Automotive
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,400
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 98 mOhms
Lifetime @ Temp.: 5000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEEFP1V221AP; EEU-FC1E221; EEU-FC1H221S; ELXY350ELL221MH20D; ELXY500ELL221MJ25S; ELXZ250ELL221MH12D;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Nichicon
Other Names: 493-16423,UBT1H221MP
Ripple Current @ Low Frequency: 465 mA @ 120 Hz
Ripple Current @ High Frequency: 930 mA @ 100 kHz
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Nichicon UBT1H221MPD8 Capacitor
Cap Aluminum Lytic 220uF 50V 20% (10 X 20mm) Radial 5mm 930mA 5000h 105°C Automotive Bulk Product overview: UBT1H221MPD8 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 50V, 930mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 50V, 930mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-UBT1H221MPD8 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 50V RADIAL
CAP ALUM 220UF 20% 50V RADIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 967434-UBT1H221MPD8 | UBT1H221MPD8-ND | 7621755 | 58-UBT1H221MPD8 | UBT1H221MPD8 | UBT1H221MPD8 | 49AJ1906 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Automotive 220uF 50V 930mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Radials / Bulk Nichicon |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |