470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 150°C
Nichicon UBC1V471MNS1MS Capacitor
Al cap BC series SMT 35V 470uF
Al cap BC series SMT 35V 470uF
CAPACITOR ALUM ELECT, 470UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:BC Series; MSL:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 35V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4476-2-ND | 493-4476-6-ND | 7151079 | 7151079P | 1620456 | 58R6760 | UBC1V471MNS1MS |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitor Alum Elect, 470Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |