Nichicon (America) Corporation Small Li-Ion Rechargeable Batt, 0.35Mah; Battery Voltage Nichicon SLB03070LR35

Description
SMALL LI-ION RECHARGEABLE BATT, 0.35MAH; Battery Voltage:2.4V; Battery Technology:Lithium Ion; Battery Capacity:0.35mAh; Battery Size Code:-; Battery Terminals:Radial Leaded; External Diameter:3mm; External Height:7mm; Weight:0.2g RoHS Compliant: NA
Datasheet
Description
SMALL LI-ION RECHARGEABLE BATT, 0.35MAH; Battery Voltage:2.4V; Battery Technology:Lithium Ion; Battery Capacity:0.35mAh; Battery Size Code:-; Battery Terminals:Radial Leaded; External Diameter:3mm; External Height:7mm; Weight:0.2g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Li-Ion Rechargeable Batt, 0.35Mah; Battery Voltage Nichicon - 49AH8979 - Newark, An Avnet Company
Chicago, IL, United States
Small Li-Ion Rechargeable Batt, 0.35Mah; Battery Voltage Nichicon
49AH8979
Small Li-Ion Rechargeable Batt, 0.35Mah; Battery Voltage Nichicon 49AH8979
SMALL LI-ION RECHARGEABLE BATT, 0.35MAH; Battery Voltage:2.4V; Battery Technology:Lithium Ion; Battery Capacity:0.35mAh; Battery Size Code:-; Battery Terminals:Radial Leaded; External Diameter:3mm; External Height:7mm; Weight:0.2g RoHS Compliant: NA

SMALL LI-ION RECHARGEABLE BATT, 0.35MAH; Battery Voltage:2.4V; Battery Technology:Lithium Ion; Battery Capacity:0.35mAh; Battery Size Code:-; Battery Terminals:Radial Leaded; External Diameter:3mm; External Height:7mm; Weight:0.2g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 49AH8979
Product Name Small Li-Ion Rechargeable Batt, 0.35Mah; Battery Voltage Nichicon
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details