CAP ALUM POLY 56UF 20% 25V T/H
CAP ALUM POLY 56UF 20% 25V T/H
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RS61E560MCN1JT | 31Y4040 | RS61E560MCN1JT |
| Product Name | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF | 56 microF | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor |