220µF 25V Aluminum - Polymer Capacitors Radial, Can 16mOhm 2000 Hrs @ 105°C
CAP, ALU POLYMER, 220UF, 20%, 25V, RAD; Capacitance:220µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.016ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP ALUM POLY 220UF 20% 25V T/H
CAP ALUM POLY 220UF 20% 25V T/H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16401-ND | 33AC4446 | RNU1E221MDNASQ | RNU1E221MDNASQ |
| Product Name | Aluminum - Polymer Capacitors | Cap, Alu Polymer, 220Uf, 20%, 25V, Rad; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |