Nichicon (America) Corporation Aluminum - Polymer Capacitors RNS1E470MDN1PH

Description
47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-14244-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-14244-3-ND
Aluminum - Polymer Capacitors 493-14244-3-ND
47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-14244-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-14244-1-ND
Aluminum - Polymer Capacitors 493-14244-1-ND
47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

47µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - RNS1E470MDN1PH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RNS1E470MDN1PH
Capacitors - Aluminum - Polymer Capacitors RNS1E470MDN1PH
CAP ALUM POLY 47UF 20% 25V T/H

CAP ALUM POLY 47UF 20% 25V T/H

Supplier's Site
Aluminum - Polymer Capacitors - RNS1E470MDN1PH - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RNS1E470MDN1PH
Aluminum - Polymer Capacitors RNS1E470MDN1PH
CAP ALUM POLY 47UF 20% 25V T/H

CAP ALUM POLY 47UF 20% 25V T/H

Supplier's Site Datasheet
Polymer / Tp&ammo Nichicon - 89T0578 - Newark, An Avnet Company
Chicago, IL, United States
Polymer / Tp&ammo Nichicon
89T0578
Polymer / Tp&ammo Nichicon 89T0578
Polymer / TP&AMMO

Polymer / TP&AMMO

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-14244-3-ND RNS1E470MDN1PH RNS1E470MDN1PH 89T0578
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Polymer / Tp&ammo Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers