Nichicon (America) Corporation Through-Hole 25V 100uF Capacitor RNS1E101MDN1PH

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED Product overview: RNS1E101MDN1PH from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1E101MDN1PH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED Product overview: RNS1E101MDN1PH from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1E101MDN1PH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 25V 100uF Capacitor
69-RNS1E101MDN1PH
Through-Hole 25V 100uF Capacitor 69-RNS1E101MDN1PH
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED Product overview: RNS1E101MDN1PH from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1E101MDN1PH can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 25V, 20% +Tol, 20% -Tol, 100uF, Through Hole Mount, RADIAL LEADED Product overview: RNS1E101MDN1PH from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 25V, 100uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-RNS1E101MDN1PH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 493-6631-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6631-1-ND
Aluminum - Polymer Capacitors 493-6631-1-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-6631-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-6631-3-ND
Aluminum - Polymer Capacitors 493-6631-3-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can 15mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359522-RNS1E101MDN1PH - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359522-RNS1E101MDN1PH
Capacitors - Aluminum - Polymer Capacitors 1359522-RNS1E101MDN1PH
Win Source Part Number: 1359522-RNS1E101MDN1 PH Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. Type: Polymer MSL Level: Not Applicable Mfr: Nichicon Series: FPCAP, RNS Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 15mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 450 mA @ 120 Hz Ripple Current @ High Frequency: 4.5 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.551" (14.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Product Status: Active

Win Source Part Number: 1359522-RNS1E101MDN1PH
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Nichicon
Series: FPCAP, RNS
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 450 mA @ 120 Hz
Ripple Current @ High Frequency: 4.5 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.551" (14.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Product Status: Active

Buy Now Datasheet
Aluminum - Polymer Capacitors - RNS1E101MDN1PH - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RNS1E101MDN1PH
Aluminum - Polymer Capacitors RNS1E101MDN1PH
CAP ALUM POLY 100UF 20% 25V T/H

CAP ALUM POLY 100UF 20% 25V T/H

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - RNS1E101MDN1PH - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
RNS1E101MDN1PH
Aluminum - Polymer Capacitors RNS1E101MDN1PH
CAP ALUM POLY 100UF 20% 25V T/H

CAP ALUM POLY 100UF 20% 25V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial; Capacitance Nichicon - 17W5850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial; Capacitance Nichicon
17W5850
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial; Capacitance Nichicon 17W5850
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial, Full Reel; Capacitance Nichicon - 06W0360 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial, Full Reel; Capacitance Nichicon
06W0360
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial, Full Reel; Capacitance Nichicon 06W0360
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 25V; Capacitance Nichicon - 52AH4380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V; Capacitance Nichicon
52AH4380
Cap, 100Μf, 25V; Capacitance Nichicon 52AH4380
CAP, 100µF, 25V; Capacitance:100µF; Voltage Rating:25V; AE Capacitor Case:Radial Leaded; Product Range:FPCAP RNS Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 25V; Capacitance:100µF; Voltage Rating:25V; AE Capacitor Case:Radial Leaded; Product Range:FPCAP RNS Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - RNS1E101MDN1PH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RNS1E101MDN1PH
Capacitors - Aluminum - Polymer Capacitors RNS1E101MDN1PH
CAP ALUM POLY 100UF 20% 25V T/H

CAP ALUM POLY 100UF 20% 25V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-RNS1E101MDN1PH 493-6631-1-ND 1359522-RNS1E101MDN1PH RNS1E101MDN1PH RNS1E101MDN1PH 17W5850 52AH4380 RNS1E101MDN1PH
Product Name Through-Hole 25V 100uF Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Radial; Capacitance Nichicon Cap, 100Μf, 25V; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF6R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details