68µF 16V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 16V T/H
CAP ALUM POLY 68UF 20% 16V T/H
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | RNS1C680MDN1-ND | RNS1C680MDN1 | RNS1C680MDN1 | 26T5492 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |