330µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C
330µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 16V T/H
CAP ALUM POLY 330UF 20% 16V T/H
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 16V, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Leaded; ESR:0.012ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-6629-3-ND | RL81C331MDN1KX | RL81C331MDN1KX | 17W5848 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Radial; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |