Nichicon (America) Corporation Capacitors Aluminum - Polymer Capacitors RL80J561MDN1

Description
Manufacturer: Nichicon Category: Capacitors Aluminum - Polymer Capacitors Type: Polymer Series: FPCAP, RL8 Package: Bulk Applications: General Purpose Size / Dimension: 0.315" Dia (8.00mm) Capacitance: 560 µF Tolerance: ±20%
Request a Quote Datasheet
Description
Manufacturer: Nichicon Category: Capacitors Aluminum - Polymer Capacitors Type: Polymer Series: FPCAP, RL8 Package: Bulk Applications: General Purpose Size / Dimension: 0.315" Dia (8.00mm) Capacitance: 560 µF Tolerance: ±20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum - Polymer Capacitors
Capacitors Aluminum - Polymer Capacitors
Manufacturer: Nichicon Category: Capacitors Aluminum - Polymer Capacitors Type: Polymer Series: FPCAP, RL8 Package: Bulk Applications: General Purpose Size / Dimension: 0.315" Dia (8.00mm) Capacitance: 560 µF Tolerance: ±20%

Manufacturer: Nichicon
Category: Capacitors Aluminum - Polymer Capacitors
Type: Polymer
Series: FPCAP, RL8
Package: Bulk
Applications: General Purpose
Size / Dimension: 0.315" Dia (8.00mm)
Capacitance: 560 µF
Tolerance: ±20%

Buy Now Datasheet
Aluminum - Polymer Capacitors - RL80J561MDN1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
RL80J561MDN1-ND
Aluminum - Polymer Capacitors RL80J561MDN1-ND
560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

560µF 6.3V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - RL80J561MDN1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RL80J561MDN1
Capacitors - Aluminum - Polymer Capacitors RL80J561MDN1
CAP ALUM POLY 560UF 20% 6.3V T/H

CAP ALUM POLY 560UF 20% 6.3V T/H

Supplier's Site
Aluminum - Polymer Capacitors - RL80J561MDN1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RL80J561MDN1
Aluminum - Polymer Capacitors RL80J561MDN1
CAP ALUM POLY 560UF 20% 6.3V T/H

CAP ALUM POLY 560UF 20% 6.3V T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number RL80J561MDN1-ND RL80J561MDN1 RL80J561MDN1
Product Name Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers