Nichicon (America) Corporation Aluminum - Polymer Capacitors RL80E122MDN1KX

Description
1200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4013-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4013-3-ND
Aluminum - Polymer Capacitors 493-4013-3-ND
1200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

1200µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - RL80E122MDN1KX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RL80E122MDN1KX
Aluminum - Polymer Capacitors RL80E122MDN1KX
CAP ALUM POLY 1200UF 2.5V T/H

CAP ALUM POLY 1200UF 2.5V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1200Uf, 2.5V, 20%, Radial; Capacitance Nichicon - 79R3091 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1200Uf, 2.5V, 20%, Radial; Capacitance Nichicon
79R3091
Aluminum Electrolytic Capacitor 1200Uf, 2.5V, 20%, Radial; Capacitance Nichicon 79R3091
ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 2.5V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1200UF, 2.5V, 20%, RADIAL; Capacitance:1200µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Alum Elec 1200Uf, 2.5V, 20%, Rad; Capacitance Nichicon - 79R0689 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1200Uf, 2.5V, 20%, Rad; Capacitance Nichicon
79R0689
Capacitor Alum Elec 1200Uf, 2.5V, 20%, Rad; Capacitance Nichicon 79R0689
CAPACITOR ALUM ELEC 1200UF, 2.5V, 20%, RAD; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; ESR:0.007ohm; Series:L8RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1200UF, 2.5V, 20%, RAD; Capacitance:1200µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Diameter:8mm; ESR:0.007ohm; Series:L8RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RL80E122MDN1KX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RL80E122MDN1KX
Capacitors - Aluminum - Polymer Capacitors RL80E122MDN1KX
CAP ALUM POL 1200UF 20% 2.5V T/H

CAP ALUM POL 1200UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4013-3-ND RL80E122MDN1KX 79R3091 79R0689 RL80E122MDN1KX
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor 1200Uf, 2.5V, 20%, Radial; Capacitance Nichicon Capacitor Alum Elec 1200Uf, 2.5V, 20%, Rad; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers