CAP ALUM POLY 100UF 20% 35V T/H
CAP ALUM POLY 100UF 20% 35V T/H
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RHT1V101MDN1PH | 31Y4015 | RHT1V101MDN1PH |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |